TE Connectivity DSTA001NN00090001000
- 收藏
- 对比
DSTA001NN00090001000
2460-DSTA001NN00090001000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, Power & Signal, Cable Mount (Free-Hanging), Electrodeposited Nickel, Zinc Alloy, PBT GF, Size 58
1最小包装量--
DSTA001NN00090001000详情
TE Connectivity DSTA001NN00090001000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Plating Materialu2009
电沉积镍
TE Internal #
DSA001N00090001000
TE Internal Description
958 PLUG
Connector Systemu2009
Cable-to-Cable
Sealableu2009
无
Connector Mounting Typeu2009
Cable Mount (Free-Hanging)
Circuit Applicationu2009
Power & Signal
DSTA001NN00090001000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。