TE Connectivity DT04-08PA-P026
- 收藏
- 对比
DT04-08PA-P026
2460-DT04-08PA-P026
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Bus Bar-to-Wire, 8 Position, .359 in [9.12 mm] Centerline, Sealable, Gray, Wire & Cable / Bus Bar, DEUTSCH DT
1最小包装量--
DT04-08PA-P026详情
TE Connectivity DT04-08PA-P026重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
DT04-08PA-P026
TE Internal Description
REC, 8P, GRY, BUSBAR 2X4, NICKEL, A
Connector & Housing Typeu2009
外螺纹端子外壳
Mating Pin Diameteru2009
1.59u2009mmu2009[u2009.063u2009inu2009]
Connector Systemu2009
Bus Bar-to-Wire
Number of Positionsu2009
8
Centerline (Pitch)u2009
9.12u2009mmu2009[u2009.359u2009inu2009]
DT04-08PA-P026拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。