TE Connectivity DT04-12PA
- 收藏
- 对比
DT04-12PA
2460-DT04-12PA
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 12 Position, .359 in [9.12 mm] Centerline, Sealable, Gray, Wire & Cable, Power & Signal, DEUTSCH DT
--最小包装量--
DT04-12PA详情
TE Connectivity DT04-12PA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
9.12u2009mmu2009[u2009.359u2009inu2009]
Number of Positionsu2009
12
Connector Systemu2009
Wire-to-Wire
Mating Pin Diameteru2009
1.59u2009mmu2009[u2009.063u2009inu2009]
Connector & Housing Typeu2009
外螺纹端子外壳
TE Internal Description
REC, 12P, GRY, N, A
TE Internal #
DT04-12PA
DT04-12PA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。