TE Connectivity DT04-12PB-BL13
- 收藏
- 对比
DT04-12PB-BL13
2460-DT04-12PB-BL13
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 12 Position, .359 in [9.12 mm] Centerline, Sealable, Black, Wire & Cable, Power & Signal, Panel Mount
1最小包装量--
DT04-12PB-BL13详情
TE Connectivity DT04-12PB-BL13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
12
Connector Systemu2009
Wire-to-Wire
Mating Pin Diameteru2009
1.59u2009mmu2009[u2009.063u2009inu2009]
Centerline (Pitch)u2009
9.12u2009mmu2009[u2009.359u2009inu2009]
Connector & Housing Typeu2009
外螺纹端子外壳
TE Internal Description
REC, 12P, BLK, E, ENH KEY, FLANGE, B
TE Internal #
DT04-12PB-BL13
DT04-12PB-BL13拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。