TE Connectivity DT04-12PB-BL13
- 收藏
- 对比
DT04-12PB-BL13
2460-DT04-12PB-BL13
无类别的
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 12 Position, .359 in [9.12 mm] Centerline, Sealable, Black, Wire & Cable, Power & Signal, Panel Mount
1最小包装量--
DT04-12PB-BL13详情
TE Connectivity DT04-12PB-BL13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
3
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
DT04-12PB-BL13拓展信息







哦! 它是空的。