TE Connectivity DT04-2P-C017
- 收藏
- 对比
DT04-2P-C017
2460-DT04-2P-C017
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, 2 Position, .215 in [5.46 mm] Centerline, Sealable, Gray, Power & Signal, Cable Mount (Free-Hanging), DEUTSCH DT
1最小包装量--
DT04-2P-C017详情
TE Connectivity DT04-2P-C017重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
DT04-2P-C017
TE Internal Description
REC, 2P, GRY, BLOCKED
Connector & Housing Typeu2009
外螺纹端子外壳
Mating Pin Diameteru2009
1.59u2009mmu2009[u2009.063u2009inu2009]
Number of Positionsu2009
2
Centerline (Pitch)u2009
5.46u2009mmu2009[u2009.215u2009inu2009]
Sealableu2009
有
DT04-2P-C017拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。