TE Connectivity DT04-2P-RT06
- 收藏
- 对比
DT04-2P-RT06
2460-DT04-2P-RT06
可插拔连接器
--
大陆
立即发货

Component-to-Wire, 2 Position, .215 in [5.46 mm] Centerline, Sealable, Green, Wire & Cable, Power & Signal, -67 – 257 °F [-55 – 125 °C], DEUTSCH DT
1最小包装量--
DT04-2P-RT06详情
TE Connectivity DT04-2P-RT06重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
2
Centerline (Pitch)u2009
5.46u2009mmu2009[u2009.215u2009inu2009]
Sealableu2009
有
TE Internal #
DT04-2P-RT06
TE Internal Description
REC, 2P, GRN, TVS DIODE, NI
Mating Pin Diameteru2009
1.59u2009mmu2009[u2009.063u2009inu2009]
Connector Systemu2009
Component-to-Wire
DT04-2P-RT06拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。