TE Connectivity DT04-3P-C017
- 收藏
- 对比
DT04-3P-C017
2460-DT04-3P-C017
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, 3 Position, .394 in [10.01 mm] Centerline, Sealable, Gray, Power & Signal, Cable Mount (Free-Hanging), DEUTSCH DT
1最小包装量--
DT04-3P-C017详情
TE Connectivity DT04-3P-C017重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Housing Typeu2009
外螺纹端子外壳
Mating Pin Diameteru2009
1.59u2009mmu2009[u2009.063u2009inu2009]
Number of Positionsu2009
3
Centerline (Pitch)u2009
10.01u2009mmu2009[u2009.394u2009inu2009]
Sealableu2009
有
TE Internal Description
REC, 3P, GRY, BLOCKED
TE Internal #
DT04-3P-C017
DT04-3P-C017拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。