TE Connectivity DT04-4P-C015
- 收藏
- 对比
DT04-4P-C015
2460-DT04-4P-C015
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 4 Position, .175 in [4.45 mm] Centerline, Sealable, Gray, Wire & Cable, Power & Signal, DEUTSCH DT
--最小包装量--
DT04-4P-C015详情
TE Connectivity DT04-4P-C015重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Wire
Mating Pin Diameteru2009
1.59u2009mmu2009[u2009.063u2009inu2009]
Connector & Housing Typeu2009
外螺纹端子外壳
TE Internal Description
REC, 4P, GRY, E
TE Internal #
DT04-4P-C015
Centerline (Pitch)u2009
4.45u2009mmu2009[u2009.175u2009inu2009]
Number of Positionsu2009
4
DT04-4P-C015拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。