TE Connectivity DT04-4P-EP13
- 收藏
- 对比
DT04-4P-EP13
2460-DT04-4P-EP13
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Bus Bar-to-Wire, 4 Position, .175 in [4.45 mm] Centerline, Sealable, Black, Bus Bar / Wire & Cable, DEUTSCH DT
1最小包装量--
DT04-4P-EP13详情
TE Connectivity DT04-4P-EP13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
DT04-4P-EP13
TE Internal Description
REC, 4P, BLK, BUSBAR, NICKEL
Alias #
5-1899776-9
Connector & Housing Typeu2009
外螺纹端子外壳
Mating Pin Diameteru2009
1.59u2009mmu2009[u2009.063u2009inu2009]
Connector Systemu2009
Bus Bar-to-Wire
Number of Positionsu2009
4
Centerline (Pitch)u2009
4.45u2009mmu2009[u2009.175u2009inu2009]
DT04-4P-EP13拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。