TE Connectivity DT04-4P-P021
- 收藏
- 对比
DT04-4P-P021
2460-DT04-4P-P021
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Bus Bar-to-Wire, 4 Position, .175 in [4.45 mm] Centerline, Sealable, Gray, Bus Bar / Wire & Cable, DEUTSCH DT
1最小包装量--
DT04-4P-P021详情
TE Connectivity DT04-4P-P021重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
REC, 4P, GRY, BUSBAR, NICKEL
Connector & Housing Typeu2009
外螺纹端子外壳
Mating Pin Diameteru2009
1.59u2009mmu2009[u2009.063u2009inu2009]
Connector Systemu2009
Bus Bar-to-Wire
Number of Positionsu2009
4
Centerline (Pitch)u2009
4.45u2009mmu2009[u2009.175u2009inu2009]
TE Internal #
DT04-4P-P021
DT04-4P-P021拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。