TE Connectivity DT04-6P-CL10
- 收藏
- 对比
DT04-6P-CL10
2460-DT04-6P-CL10
无类别的
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 6 Position, .359 in [9.12 mm] Centerline, Sealable, Black, Wire & Cable, Power & Signal, DEUTSCH DT
1最小包装量--
DT04-6P-CL10详情
TE Connectivity DT04-6P-CL10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 70
Degree of protection (IP)
IP67
Material of contact surface
Gold
DT04-6P-CL10拓展信息







哦! 它是空的。