TE Connectivity DT06-12SA-EP04
- 收藏
- 对比
DT06-12SA-EP04
2460-DT06-12SA-EP04
圆形连接器
--
大陆
立即发货

Automotive, Truck, Bus, & Off-Road Housings
1最小包装量--
DT06-12SA-EP04详情
TE Connectivity DT06-12SA-EP04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
20000 - 20000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
640 - 1600
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1600
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
3
With integrated under voltage release
有
DT06-12SA-EP04拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。