TE Connectivity DT06-2S-P060
- 收藏
- 对比
DT06-2S-P060
2460-DT06-2S-P060
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Bus Bar-to-Wire, 2 Position, .215 in [5.46 mm] Centerline, Sealable, Black, Bus Bar / Wire & Cable, DEUTSCH DT
1最小包装量--
DT06-2S-P060详情
TE Connectivity DT06-2S-P060重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
2
Centerline (Pitch)u2009
5.46u2009mmu2009[u2009.215u2009inu2009]
TE Internal #
DT06-2S-P060
TE Internal Description
PLG, 2P, BLK, BUSBAR 1X2, NICKEL
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Pin Diameteru2009
1.59u2009mmu2009[u2009.063u2009inu2009]
Connector Systemu2009
Bus Bar-to-Wire
DT06-2S-P060拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。