TE Connectivity DT06-2S-TE31
- 收藏
- 对比
DT06-2S-TE31
2460-DT06-2S-TE31
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 2 Position, .215 in [5.46 mm] Centerline, Sealable, Gray, Wire & Cable, Power & Signal, DEUTSCH DT
1最小包装量--
DT06-2S-TE31详情
TE Connectivity DT06-2S-TE31重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-2303815-1
TE Internal Description
DT06-2S-TE31, PLG, 2P, GRY, E, SNAPCAP
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Pin Diameteru2009
1.59u2009mmu2009[u2009.063u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
2
Centerline (Pitch)u2009
5.46u2009mmu2009[u2009.215u2009inu2009]
DT06-2S-TE31拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。