TE Connectivity DT06-3S-P032
- 收藏
- 对比
DT06-3S-P032
2460-DT06-3S-P032
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 3 Position, .394 in [10.01 mm] Centerline, Sealable, Gray, Wire & Cable, Power & Signal, DEUTSCH DT
1最小包装量--
DT06-3S-P032详情
TE Connectivity DT06-3S-P032重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
10.01u2009mmu2009[u2009.394u2009inu2009]
Number of Positionsu2009
3
Connector Systemu2009
Wire-to-Wire
Mating Pin Diameteru2009
1.59u2009mmu2009[u2009.063u2009inu2009]
Connector & Housing Typeu2009
内螺纹端子外壳
TE Internal Description
PLG, 3P, BLK, N, INTEGRATED ADAPTER
TE Internal #
DT06-3S-P032
DT06-3S-P032拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。