TE Connectivity DT06-6S-CE01
- 收藏
- 对比
DT06-6S-CE01
2460-DT06-6S-CE01
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 6 Position, .359 in [9.12 mm] Centerline, Sealable, Gray, Wire & Cable, Power & Signal, DEUTSCH DT
--最小包装量--
DT06-6S-CE01详情
TE Connectivity DT06-6S-CE01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
DT06-6S-CE01
TE Internal Description
PLG, 6P, GRY, E, CAP
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Pin Diameteru2009
1.59u2009mmu2009[u2009.063u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
6
Centerline (Pitch)u2009
9.12u2009mmu2009[u2009.359u2009inu2009]
DT06-6S-CE01拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。