TE Connectivity DT12S-BT-EN
- 收藏
- 对比
DT12S-BT-EN
2460-DT12S-BT-EN
可插拔连接器
--
大陆
立即发货

Automotive Connector Caps & Covers, Boot, Cable Exit Angle 180°, Gray, PVC, 12 Position, -20 – 212 °F [-29 – 100 °C]
1最小包装量--
DT12S-BT-EN详情
TE Connectivity DT12S-BT-EN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
DT12S-BT-EN
TE Internal Description
BOOT, 12P, PLG, ST, LONG, GRY
Protection & Strain Relief Accessory Typeu2009
Boot
Cable Exit Angleu2009
180°
Strain Reliefu2009
With
Primary Product Coloru2009
Gray
Primary Product Materialu2009
PVC
DT12S-BT-EN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。