TE Connectivity DT13-08PB-G003
- 收藏
- 对比
DT13-08PB-G003
2460-DT13-08PB-G003
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Right Angle, Wire-to-Board, 8 Position, 5.46 mm [.215 in] Centerline, Fully Shrouded, Gold, Through Hole - Solder, Sealable
1最小包装量--
DT13-08PB-G003详情
TE Connectivity DT13-08PB-G003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
DT13-08PB-G003
TE Internal Description
HDR, 8P, BLK, RA, AU/NI/CU, B
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
8
Number of Rowsu2009
2
Centerline (Pitch)u2009
5.46u2009mmu2009[u2009.215u2009inu2009]
PCB Mount Orientationu2009
直角
操作温度
-75 to 150 °C
产品长度
38.1 mm
DT13-08PB-G003拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。