TE Connectivity DT13-12PC
- 收藏
- 对比
DT13-12PC
2460-DT13-12PC
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Right Angle, Wire-to-Board, 12 Position, 1.45 mm [.175 in] Centerline, Fully Shrouded, Nickel, Through Hole - Solder, DEUTSCH DT
1最小包装量--
DT13-12PC详情
TE Connectivity DT13-12PC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
直角
Sealableu2009
有
Centerline (Pitch)u2009
1.45u2009mmu2009[u2009.175u2009inu2009]
TE Internal #
DT13-12PC
TE Internal Description
HDR, 12P, GRN, RA, NI/CU, C
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
12
DT13-12PC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。