TE Connectivity DT15-08PB
- 收藏
- 对比
DT15-08PB
2460-DT15-08PB
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Wire-to-Board, 8 Position, 5.46 mm [.215 in] Centerline, Fully Shrouded, Nickel, Through Hole - Solder, DEUTSCH DT
1最小包装量--
DT15-08PB详情
TE Connectivity DT15-08PB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
HDR, 8P, BLK, ST, NI/CU, B
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
8
Centerline (Pitch)u2009
5.46u2009mmu2009[u2009.215u2009inu2009]
Sealableu2009
有
PCB Mount Orientationu2009
Vertical
TE Internal #
DT15-08PB
DT15-08PB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。