TE Connectivity DT15-2P-A009
- 收藏
- 对比
DT15-2P-A009
2460-DT15-2P-A009
圆形连接器
--
大陆
立即发货

HDR 2P Gry St Ext Pins Rectangular
--最小包装量--
DT15-2P-A009详情
TE Connectivity DT15-2P-A009重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 85
Material core insulation
Polyurethane (PUR)
Rated current In
16
Material housing
Brass
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
DT15-2P-A009拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。