TE Connectivity DT15-4P
- 收藏
- 对比
DT15-4P
2460-DT15-4P
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Wire-to-Board, 4 Position, 4.45 mm [.175 in] Centerline, Fully Shrouded, Nickel, Through Hole - Solder, DEUTSCH DT
--最小包装量--
DT15-4P详情
TE Connectivity DT15-4P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
Vertical
Sealableu2009
有
Centerline (Pitch)u2009
4.45u2009mmu2009[u2009.175u2009inu2009]
Number of Positionsu2009
4
Connector Systemu2009
Wire-to-Board
TE Internal Description
HDR, 4P, GRY, ST, NI/CU
TE Internal #
DT15-4P
DT15-4P拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。