TE Connectivity DTB 20 B 11-02 PN
- 收藏
- 对比
DTB 20 B 11-02 PN
2460-DTB 20 B 11-02 PN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 2 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, DEUTSCH 38999 Series III
1最小包装量--
DTB 20 B 11-02 PN详情
TE Connectivity DTB 20 B 11-02 PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
.06u2009mmu2009[u2009.1u2009inu2009]
Number of Positionsu2009
2
Connector Systemu2009
Wire-to-Wire
TE Internal Description
DTB 20 B 11-02 PN
TE Internal #
ZPF000000000202808
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
DTB 20 B 11-02 PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。