TE Connectivity DTB 20 B 17-26 MA
- 收藏
- 对比
DTB 20 B 17-26 MA
2460-DTB 20 B 17-26 MA
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 26 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, DEUTSCH 38999 Series III
1最小包装量--
DTB 20 B 17-26 MA详情
TE Connectivity DTB 20 B 17-26 MA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Centerline (Pitch)u2009
.06u2009mmu2009[u2009.1u2009inu2009]
Number of Positionsu2009
26
Connector Systemu2009
Wire-to-Wire
TE Internal #
ZPF000000000202620
TE Internal Description
DTB 20 B 17-26 MA
DTB 20 B 17-26 MA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。