TE Connectivity DTB 24 B 13-04 SA
- 收藏
- 对比
DTB 24 B 13-04 SA
2460-DTB 24 B 13-04 SA
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 4 Position, Sealable, Wire & Cable, Power, Signal & High Speed Data, DEUTSCH 38999 Series III
1最小包装量--
DTB 24 B 13-04 SA详情
TE Connectivity DTB 24 B 13-04 SA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
13
Number of Positionsu2009
4
Connector Systemu2009
Cable-to-Panel
TE Internal Description
DTB 24 B 13-04 SA
TE Internal #
ZPF000000000087498
DTB 24 B 13-04 SA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。