TE Connectivity DTB 26 B 11-01 AN
- 收藏
- 对比
DTB 26 B 11-01 AN
2460-DTB 26 B 11-01 AN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 1 Position, Sealable, Wire & Cable, Power, Signal & High Speed Data, Bronze, DEUTSCH 38999 Series III
1最小包装量--
DTB 26 B 11-01 AN详情
TE Connectivity DTB 26 B 11-01 AN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
46
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
1
Connector Systemu2009
Cable-to-Panel
TE Internal Description
DTB 26 B 11-01 AN
TE Internal #
ZPF000000000015789
DTB 26 B 11-01 AN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。