TE Connectivity DTF13-6P
- 收藏
- 对比
DTF13-6P
2460-DTF13-6P
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Right Angle, Wire-to-Board, 6 Position, 4.45 mm [.175 in] Centerline, Fully Shrouded, Tin, Through Hole - Solder, DEUTSCH DT
1最小包装量--
DTF13-6P详情
TE Connectivity DTF13-6P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
DTF13-6P
TE Internal Description
HDR, 6P, BLK, RA, SN/NI/CU
Alias #
ZPF000000000130333
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
6
Centerline (Pitch)u2009
4.45u2009mmu2009[u2009.175u2009inu2009]
Sealableu2009
有
PCB Mount Orientationu2009
直角
DTF13-6P拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。