TE Connectivity DTHD04-1-4P-E003
- 收藏
- 对比
DTHD04-1-4P-E003
2460-DTHD04-1-4P-E003
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 1 Position, Sealable, Black, Wire & Cable, Power, Cable Mount (Free-Hanging), Hybrid
--最小包装量--
DTHD04-1-4P-E003详情
TE Connectivity DTHD04-1-4P-E003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
DTHD04-1-4P-E003
TE Internal Description
REC, 1P, BLK, N, SIZE 4, CAP
Alias #
ZPF000000000130110
Connector & Housing Typeu2009
外螺纹端子外壳
Mating Pin Diameteru2009
5.72u2009mmu2009[u2009.225u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
1
Sealableu2009
有
DTHD04-1-4P-E003拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。