TE Connectivity DTHD06-1-12S-E003
- 收藏
- 对比
DTHD06-1-12S-E003
2460-DTHD06-1-12S-E003
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 1 Position, Sealable, Black, Wire & Cable, Power, Cable Mount (Free-Hanging), Hybrid
1最小包装量--
DTHD06-1-12S-E003详情
TE Connectivity DTHD06-1-12S-E003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
PLG, 1P, BLK, N, SIZE 12, CAP
TE Internal #
DTHD06-1-12S-E003
Alias #
1899842-1
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Pin Diameteru2009
2.39u2009mmu2009[u2009.094u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
1
Sealableu2009
有
DTHD06-1-12S-E003拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。