TE Connectivity DTM04-08PD-E005
- 收藏
- 对比
DTM04-08PD-E005
2460-DTM04-08PD-E005
无类别的
--
大陆
立即发货

DTM04-08PD-E005 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
DTM04-08PD-E005详情
TE Connectivity DTM04-08PD-E005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
420
Number of Positions / Contacts per Port
8P8C
Contact Materials
磷青铜
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
包装
Tray
类型
磁性千斤顶
颜色
Black
性别
Jack (Female)
子类别
Modular Connectors / Ethernet Connectors
屏蔽/屏蔽
Shielded
终端样式
焊针
配置
1x1
端口的数量
1 Port
产品类别
Modular Connectors / Ethernet Connectors
工作温度范围
- 40 C to + 85 C
产品
Connectors
安装角
直角
USOC编码
RJ45
产品类别
Modular Connectors / Ethernet Connectors
可燃性等级
UL 94V-0
DTM04-08PD-E005拓展信息







哦! 它是空的。