TE Connectivity DTM04-12PD-L012
- 收藏
- 对比
DTM04-12PD-L012
2460-DTM04-12PD-L012
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Panel / Wire-to-Wire, 12 Position, .165 in [4.19 mm] Centerline, Sealable, Brown, Wire & Cable, Power & Signal
1最小包装量--
DTM04-12PD-L012详情
TE Connectivity DTM04-12PD-L012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
DTM04-12PD-L012
TE Internal Description
REC, 12P, BRN, N, FLANGE, D
Connector & Housing Typeu2009
外螺纹端子外壳
Mating Pin Diameteru2009
1.02u2009mmu2009[u2009.04u2009inu2009]
Connector Systemu2009
Wire-to-Panel, Wire-to-Wire
Number of Positionsu2009
12
Centerline (Pitch)u2009
4.19u2009mmu2009[u2009.165u2009inu2009]
DTM04-12PD-L012拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。