TE Connectivity DTM06-2S-E004-COM
- 收藏
- 对比
DTM06-2S-E004-COM
2460-DTM06-2S-E004-COM
无类别的
--
大陆
立即发货

DTM06-2S-E004-COM datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
DTM06-2S-E004-COM详情
TE Connectivity DTM06-2S-E004-COM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 85
Rated current In
1.5
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
DTM06-2S-E004-COM拓展信息







哦! 它是空的。