TE Connectivity DTM06-3S-C017
- 收藏
- 对比
DTM06-3S-C017
2460-DTM06-3S-C017
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 3 Position, .165 in [4.19 mm] Centerline, Sealable, Gray, Wire & Cable, Power & Signal
1最小包装量--
DTM06-3S-C017详情
TE Connectivity DTM06-3S-C017重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
DTM06-3S-C017
TE Internal Description
PLG, 3P, GRY, BLOCKED
Alias #
DTM06-3S-C017-RU
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Pin Diameteru2009
1.02u2009mmu2009[u2009.04u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
3
Centerline (Pitch)u2009
4.19u2009mmu2009[u2009.165u2009inu2009]
DTM06-3S-C017拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。