TE Connectivity DTM12S-BT
- 收藏
- 对比
DTM12S-BT详情
TE Connectivity DTM12S-BT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
PVC
RoHS
Non-Compliant
Operating Temperature-Min
-29 °C
Operating Temperature-Max
100 °C
Rohs Code
有
Manufacturer Part Number
DTM12S-BT
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.26
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
连接器支持类型
连接器附件
装配项目名称
BOOT
二手的
DTM SERIES
DTM12S-BT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。