TE Connectivity DTM13-12PA-12PB-GR01
- 收藏
- 对比
DTM13-12PA-12PB-GR01
2460-DTM13-12PA-12PB-GR01
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Right Angle, Wire-to-Board, 24 Position, 4.19 mm [.165 in] Centerline, Fully Shrouded, Gold, Through Hole - Solder, Sealable, Hybrid
1最小包装量--
DTM13-12PA-12PB-GR01详情
TE Connectivity DTM13-12PA-12PB-GR01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
DTM1312PA12PBGR01
TE Internal Description
HDR, 24P, BLK, RA EEC, AU/NI/CU, AB
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
24
Centerline (Pitch)u2009
4.19u2009mmu2009[u2009.165u2009inu2009]
Sealableu2009
有
PCB Mount Orientationu2009
直角
DTM13-12PA-12PB-GR01拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。