TE Connectivity DTM13-12PD-R008
- 收藏
- 对比
DTM13-12PD-R008
2460-DTM13-12PD-R008
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Right Angle, Wire-to-Board, 12 Position, 4.19 mm [.165 in] Centerline, Fully Shrouded, Nickel, Through Hole - Solder, Sealable
1最小包装量--
DTM13-12PD-R008详情
TE Connectivity DTM13-12PD-R008重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
DTM13-12PD-R008
TE Internal Description
HDR, 12P, BLK, RA EEC, NI/CU, D
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
12
Number of Rowsu2009
2
Centerline (Pitch)u2009
4.19u2009mmu2009[u2009.165u2009inu2009]
PCB Mount Orientationu2009
直角
DTM13-12PD-R008拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。