TE Connectivity DTM13-12PD-R019
- 收藏
- 对比
DTM13-12PD-R019
2460-DTM13-12PD-R019
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Right Angle, Wire-to-Board, 12 Position, 4.19 mm [.165 in] Centerline, Fully Shrouded, Nickel, Through Hole - Solder, DEUTSCH DTM
1最小包装量--
DTM13-12PD-R019详情
TE Connectivity DTM13-12PD-R019重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
直角
Sealableu2009
有
Centerline (Pitch)u2009
4.19u2009mmu2009[u2009.165u2009inu2009]
Number of Positionsu2009
12
Connector Systemu2009
Wire-to-Board
TE Internal Description
DTM13-12PD-R019, HDR,12P, BLK,RA,NI/CU,D
TE Internal #
2333580-4
DTM13-12PD-R019拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。