TE Connectivity DTM15-12PA
- 收藏
- 对比
DTM15-12PA
2460-DTM15-12PA
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Wire-to-Board, 12 Position, 4.19 mm [.165 in] Centerline, Fully Shrouded, Nickel, Through Hole - Solder, Sealable, Hybrid
1最小包装量--
DTM15-12PA详情
TE Connectivity DTM15-12PA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
Vertical
Sealableu2009
有
Centerline (Pitch)u2009
4.19u2009mmu2009[u2009.165u2009inu2009]
Number of Positionsu2009
12
Connector Systemu2009
Wire-to-Board
Alias #
ZPF000000000130591
TE Internal Description
HDR, 12P, GRY, ST, NI/CU, A
TE Internal #
DTM15-12PA
DTM15-12PA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。