TE Connectivity DTM15-12PA-G003
- 收藏
- 对比
DTM15-12PA-G003
2460-DTM15-12PA-G003
集成电路(IC)
--
大陆
立即发货

HEADER, STRAIGHT, GOLD PINS Connector System:Wire-to-Board, Wire-to-Device, Number of Positions:12, Centerline (Pitch):4 mm, Centerline (Pitch):.157 in, Sealable:Yes Wire-to-Board 12 4 mm | Deutsch Dtm Header | TE Connectivity
1最小包装量--
DTM15-12PA-G003详情
TE Connectivity DTM15-12PA-G003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DTM15-12PA-G003
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.65
Contact Finish Mating
未说明
Contact Materials
未说明
Brand
TE Connectivity / DEUTSCH
RoHS
Details
连接器类型
组合管路连接器
子类别
汽车连接器
Reach合规守则
compliant
Brand Name
DEUTSCH
产品类别
汽车连接器
产品类别
汽车连接器
DTM15-12PA-G003拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。