TE Connectivity DTMF15-48P-B026
- 收藏
- 对比
DTMF15-48P-B026
2460-DTMF15-48P-B026
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Wire-to-Board, 48 Position, 4.19 mm [.165 in] Centerline, Fully Shrouded, Nickel, Through Hole - Solder, Sealable, Hybrid
1最小包装量--
DTMF15-48P-B026详情
TE Connectivity DTMF15-48P-B026重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
DTMF15-48P-B026
TE Internal Description
HDR, 48P, BLK, ST, NI/CU, ABCD
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
48
Centerline (Pitch)u2009
4.19u2009mmu2009[u2009.165u2009inu2009]
Sealableu2009
有
PCB Mount Orientationu2009
Vertical
DTMF15-48P-B026拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。