TE Connectivity DTMH04-4PC
- 收藏
- 对比
DTMH04-4PC
2460-DTMH04-4PC
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 4 Position, .165 in [4.19 mm] Centerline, Sealable, Black, Wire & Cable, Signal, Cable Mount (Free-Hanging)
1最小包装量--
DTMH04-4PC详情
TE Connectivity DTMH04-4PC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
DTMH04-4PC
TE Internal Description
REC, 4P, BLK, N, HI TEMP, C
Alias #
DTMH04-4PC-RU
Connector & Housing Typeu2009
外螺纹端子外壳
Mating Pin Diameteru2009
1.02u2009mmu2009[u2009.04u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
4
Centerline (Pitch)u2009
4.19u2009mmu2009[u2009.165u2009inu2009]
DTMH04-4PC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。