TE Connectivity DTMH06-4SB
- 收藏
- 对比
DTMH06-4SB
2460-DTMH06-4SB
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 4 Position, .165 in [4.19 mm] Centerline, Sealable, Black, Wire & Cable, Signal
1最小包装量--
DTMH06-4SB详情
TE Connectivity DTMH06-4SB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
4.19u2009mmu2009[u2009.165u2009inu2009]
Number of Positionsu2009
4
Connector Systemu2009
Wire-to-Wire
Mating Pin Diameteru2009
1.02u2009mmu2009[u2009.04u2009inu2009]
Connector & Housing Typeu2009
内螺纹端子外壳
Alias #
DTMH06-4SB-RU
TE Internal Description
PLG, 4P, BLK, N, HI TEMP, B
TE Internal #
DTMH06-4SB
DTMH06-4SB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。