TE Connectivity DTMN04-2P
- 收藏
- 对比
DTMN04-2P
2460-DTMN04-2P
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 2 Position, .13 in [3.3 mm] Centerline, Black, Wire & Cable, Signal, Cable Mount (Free-Hanging), Hybrid
1最小包装量--
DTMN04-2P详情
TE Connectivity DTMN04-2P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
3.3u2009mmu2009[u2009.13u2009inu2009]
Number of Positionsu2009
2
Connector Systemu2009
Wire-to-Wire
Mating Pin Diameteru2009
1.02u2009mmu2009[u2009.04u2009inu2009]
Connector & Housing Typeu2009
内螺纹端子外壳
Alias #
ZPF000000000130129
TE Internal Description
REC, 2P, BLK, N, NON-ENVIR
TE Internal #
DTMN04-2P
DTMN04-2P拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。