TE Connectivity DTP04-4P-P052
- 收藏
- 对比
DTP04-4P-P052
2460-DTP04-4P-P052
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire / Wire-to-Panel, 4 Position, .264 in [6.71 mm] Centerline, Sealable, Gray, Wire & Cable, Hybrid
1最小包装量--
DTP04-4P-P052详情
TE Connectivity DTP04-4P-P052重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
6.71u2009mmu2009[u2009.264u2009inu2009]
Number of Positionsu2009
4
Connector Systemu2009
Wire-to-Panel, Wire-to-Wire
Mating Pin Diameteru2009
2.39u2009mmu2009[u2009.094u2009inu2009]
Connector & Housing Typeu2009
外螺纹端子外壳
Alias #
DTP04-4P-P052-L
TE Internal Description
REC, 4P, GRY, 90DEG FEEDTHRU
TE Internal #
DTP04-4P-P052
DTP04-4P-P052拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。