TE Connectivity DTP04-4P-P059
- 收藏
- 对比
DTP04-4P-P059
2460-DTP04-4P-P059
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire / Wire-to-Panel, 4 Position, .264 in [6.71 mm] Centerline, Sealable, Green, Wire & Cable, Power & Signal
1最小包装量--
DTP04-4P-P059详情
TE Connectivity DTP04-4P-P059重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
DTP04-4P-P059
TE Internal Description
REC, 4P, GRN, 90DEG FEEDTHRU
Alias #
DTP04-4P-P059-L
Connector & Housing Typeu2009
外螺纹端子外壳
Mating Pin Diameteru2009
2.39u2009mmu2009[u2009.094u2009inu2009]
Connector Systemu2009
Wire-to-Panel, Wire-to-Wire
Number of Positionsu2009
4
Centerline (Pitch)u2009
6.71u2009mmu2009[u2009.264u2009inu2009]
DTP04-4P-P059拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。