TE Connectivity DTP06-4S-E003
- 收藏
- 对比
DTP06-4S-E003
2460-DTP06-4S-E003
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 4 Position, .264 in [6.71 mm] Centerline, Sealable, Gray, Wire & Cable, Power & Signal, Hybrid
1最小包装量--
DTP06-4S-E003详情
TE Connectivity DTP06-4S-E003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
DTP06-4S-E003
TE Internal Description
PLG, 4P, GRY, N, CAP
Alias #
DTP06-4S-E003-L
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Pin Diameteru2009
2.39u2009mmu2009[u2009.094u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
4
Centerline (Pitch)u2009
6.71u2009mmu2009[u2009.264u2009inu2009]
DTP06-4S-E003拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。