TE Connectivity DTS20F09-35PNV002
- 收藏
- 对比
DTS20F09-35PNV002
2460-DTS20F09-35PNV002
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 6 Position, Sealable, Wire & Cable, Signal, Cable Mount (Free-Hanging), Electroless Nickel, Aluminum
1最小包装量--
DTS20F09-35PNV002详情
TE Connectivity DTS20F09-35PNV002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
5
Number of Positionsu2009
6
Connector Systemu2009
Wire-to-Wire
Mil-Spec
EN3645-F0AN35MN
TE Internal Description
RECP ASSY
TE Internal #
YDTS20F09-35PNV002
DTS20F09-35PNV002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。