TE Connectivity DTS20F09-98SE-3028-LC
- 收藏
- 对比
DTS20F09-98SE-3028-LC
2460-DTS20F09-98SE-3028-LC
圆形连接器
--
大陆
立即发货

DTS B 3C 3#20 SKT RECP , ROHS COMPLIANT: YES
1最小包装量--
DTS20F09-98SE-3028-LC详情
TE Connectivity DTS20F09-98SE-3028-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Country of Origin
US
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Non-Compliant
零件状态
Obsolete (Last Updated: 2 years ago)
行数
1
性别
Female
电路数量
19
镀层
Gold
DTS20F09-98SE-3028-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。