TE Connectivity DTS20F11-98PE-LC
- 收藏
- 对比
DTS20F11-98PE-LC
2460-DTS20F11-98PE-LC
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 6 POS Crimp ST Flange Mount 6 Terminal 1 Port
1最小包装量--
DTS20F11-98PE-LC详情
TE Connectivity DTS20F11-98PE-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
Flanges, Panel
本体材质
Aluminium
Package
Bulk
Base Product Number
120069
厂商
Molex
Product Status
活跃
RoHS
Non-Compliant
Manufacturer Part Number
DTS20F11-98PE-LC
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.07
系列
*
包装
Bulk
ECCN 代码
EAR99
连接器类型
Circular, Crimp, Receptacle
定位的数量
6
性别
Receptacle
HTS代码
8536.69.40.20
紧固类型
Threaded
接头数量
6
本体镀层
化学镍
特征
Shielded
达到SVHC
Unknown
评级结果
抗环境干扰
DTS20F11-98PE-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。